Nikki Denso Co., Ltd. Servo Motor MSM022Q2V

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR WITH ENCODER, 3000 RPM, TORQUE: 0.64. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR WITH ENCODER, 3000 RPM, TORQUE: 0.64. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226312809 - Radwell International
Willingboro, NJ, United States
Servo Motor
226312809
Servo Motor 226312809
DISCONTINUED BY MANUFACTURER, SERVO MOTOR WITH ENCODER, 3000 RPM, TORQUE: 0.64. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR WITH ENCODER, 3000 RPM, TORQUE: 0.64. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226312809
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details