Nidec Corporation Servo Motor MHE-455-CONS-0000

Description
SERVO MOTOR, 460 VAC, 4.34 AMP, 2.41 HP, 1.8 KW, 3000 RPM, 3 PHASE, AMBIENT TEMPERATURE RATING: 25 DEGREES CELSIUS, CLASS F. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 460 VAC, 4.34 AMP, 2.41 HP, 1.8 KW, 3000 RPM, 3 PHASE, AMBIENT TEMPERATURE RATING: 25 DEGREES CELSIUS, CLASS F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5694290 - Radwell International
Willingboro, NJ, United States
Servo Motor
5694290
Servo Motor 5694290
SERVO MOTOR, 460 VAC, 4.34 AMP, 2.41 HP, 1.8 KW, 3000 RPM, 3 PHASE, AMBIENT TEMPERATURE RATING: 25 DEGREES CELSIUS, CLASS F. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 460 VAC, 4.34 AMP, 2.41 HP, 1.8 KW, 3000 RPM, 3 PHASE, AMBIENT TEMPERATURE RATING: 25 DEGREES CELSIUS, CLASS F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5694290
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 51362033 - Radwell International
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Servo Motor - 90194082 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details