Nidec Corporation Servo Motor IH6PF6-19

Description
INDUCTIVE MOTOR, 0.15AMP, 1250RPM, 50HZ, 220V, 6WATT, 4POLE, CLASS E. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE MOTOR, 0.15AMP, 1250RPM, 50HZ, 220V, 6WATT, 4POLE, CLASS E. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 94663152 - Radwell International
Willingboro, NJ, United States
Servo Motor
94663152
Servo Motor 94663152
INDUCTIVE MOTOR, 0.15AMP, 1250RPM, 50HZ, 220V, 6WATT, 4POLE, CLASS E. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE MOTOR, 0.15AMP, 1250RPM, 50HZ, 220V, 6WATT, 4POLE, CLASS E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 94663152
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 305156 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 333026 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details