Yaskawa America, Inc. - Motion Division Servo Motor SGM-01A312

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 100 WATT, 200 VAC, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 100 WATT, 200 VAC, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 12598643 - Radwell International
Willingboro, NJ, United States
Servo Motor
12598643
Servo Motor 12598643
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 100 WATT, 200 VAC, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 100 WATT, 200 VAC, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 12598643
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4540F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details