Nidec Corporation Servo Motor 75UMB300CACAA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 6-POLE, 1.6 NM/A, 98 V/KRPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 6-POLE, 1.6 NM/A, 98 V/KRPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5686782 - Radwell International
Willingboro, NJ, United States
Servo Motor
5686782
Servo Motor 5686782
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 6-POLE, 1.6 NM/A, 98 V/KRPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 6-POLE, 1.6 NM/A, 98 V/KRPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5686782
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 219652536 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 1021126 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details