3.3W, 5.5W, 10W, 11W, 20W, 30W
The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | SGMMV-A2 |
| Product Name | SGMMV Sigma-5 Mini Rotary Servomotor |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 24V; 48V |
| DC Voltage Range | 24.0 to 48.0 VDC |
| Torque Constant | 5.07 in-oz/amp (35.8 mN-m/amp) |
| Output Power | 26.8 HP |