Nidec Corporation Gear Head 6H3FBN-21

Description
GEAR HEAD, 300RPM, 3:1 RATIO, 2.4X2.4IN FRAME . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 300RPM, 3:1 RATIO, 2.4X2.4IN FRAME . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 120425029 - Radwell International
Willingboro, NJ, United States
Gear Head
120425029
Gear Head 120425029
GEAR HEAD, 300RPM, 3:1 RATIO, 2.4X2.4IN FRAME . FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 300RPM, 3:1 RATIO, 2.4X2.4IN FRAME . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120425029
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details
SWS 23:1 Spur / 6:1 Worm Composite - SWS-23S6W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 138 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details