Nidec Corporation Servo Motor 089UDC300BACAA

Description
SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME SIZE, 460 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 70.8 LB-IN / 8 NM, 3000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY WITH FULL KEY, 4096 PPR ENCODER, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME SIZE, 460 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 70.8 LB-IN / 8 NM, 3000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY WITH FULL KEY, 4096 PPR ENCODER, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25264670 - Radwell International
Willingboro, NJ, United States
Servo Motor
25264670
Servo Motor 25264670
SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME SIZE, 460 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 70.8 LB-IN / 8 NM, 3000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY WITH FULL KEY, 4096 PPR ENCODER, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, UNIMOTOR HD, 89 MM FRAME SIZE, 460 VAC, 50/60 HZ, C TYPE FRAME LENGTH, 70.8 LB-IN / 8 NM, 3000 RPM, NO BRAKE, POWER SIZE 1.0 CONNECTOR, KEYWAY WITH FULL KEY, 4096 PPR ENCODER, STANDARD INERTIA, PTC TEMP SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25264670
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 100519015 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A520K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details