Yaskawa America, Inc. - Motion Division Servo Motor SGMAV-A5A3A21

Description
SERVO MOTOR, SIGMA 5, 200VAC, 3000RPM, 50W, 1.4LB-IN CONSTANT TORQUE, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA 5, 200VAC, 3000RPM, 50W, 1.4LB-IN CONSTANT TORQUE, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 141877323 - Radwell International
Willingboro, NJ, United States
Servo Motor
141877323
Servo Motor 141877323
SERVO MOTOR, SIGMA 5, 200VAC, 3000RPM, 50W, 1.4LB-IN CONSTANT TORQUE, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA 5, 200VAC, 3000RPM, 50W, 1.4LB-IN CONSTANT TORQUE, ABSOLUTE ENCODER, 20 BIT RESOLUTION, FLANGE MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 141877323
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motor - 4877033 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details