Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
NIDEC COPAL ELECTRONICS GMBH
CFP2-2RC6-AW -- PUSHBUTTON SWITCHES
Nidec Copal Electronics GmbH
Pushbutton Switches
CFP2-2RC6-AW
Description
SWITCH PUSHBUTTON DPDT 0.4VA 28V
ODG (Origin Data Global)
Done
Datasheet
Description
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
CFP2-2RC6-AW
Pushbutton Switches
CFP2-2RC6-AW
SWITCH PUSHBUTTON DPDT 0.4VA 28V
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Pushbutton Switches
Product Number
CFP2-2RC6-AW
Product Name
Pushbutton Switches
Switch Function
On-Mom
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Hardware
AT3012D05JB
Specs
Features
Illuminated Switch
View Details
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PS Series Push Button Stations
PSEVSC-YM
Specs
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Allen-Bradley / Rockwell Automation
Push Button Contact Blocks & Light Blocks
800B-PS22
Specs
Terminal Type
Stab Termination
Features
Illuminated Switch
Operating Temp
-13 F (-25 C)
View Details
2
suppliers