Nidec Copal (USA) Corporation Trimmer Potentiometers SM-3TW103

Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-3TW103CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW103CT-ND
Trimmer Potentiometers SM-3TW103CT-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW103TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW103TR-ND
Trimmer Potentiometers SM-3TW103TR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW103DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW103DKR-ND
Trimmer Potentiometers SM-3TW103DKR-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - SM-3TW103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
SM-3TW103
Potentiometers, Variable Resistors - Trimmer Potentiometers SM-3TW103
TRIMMER 10KOHM 0.125W J LEAD TOP

TRIMMER 10KOHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC3999 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC3999
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC3999
TRIMMER POT, CERMET, 10K, 11TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 11TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number SM-3TW103CT-ND SM-3TW103 58AC3999
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details