Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 10A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | SLE210K-5-ND | SLE210K-5 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Features | Dustproof |