Nidec America Corporation Rotary Switches - SA-7251TB SA-7251TB

Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090829-SA-7251TB Number of Positions: 16 Termination: Gull Wing Categories: Rotary Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 5 V Throw Configuration: SP16T Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090829-SA-7251TB Number of Positions: 16 Termination: Gull Wing Categories: Rotary Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 5 V Throw Configuration: SP16T Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - SA-7251TB - SA-7251TB - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - SA-7251TB
SA-7251TB
Rotary Switches - SA-7251TB SA-7251TB
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090829-SA-7251TB Number of Positions: 16 Termination: Gull Wing Categories: Rotary Switches Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 5 V Throw Configuration: SP16T Max Operating Temperature: 85 °C

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090829-SA-7251TB
Number of Positions: 16
Termination: Gull Wing
Categories: Rotary Switches
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 5 V
Throw Configuration: SP16T
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number SA-7251TB
Product Name Rotary Switches - SA-7251TB
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-514-231-R-A5-904-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2657656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
E program - EWSE - Step switch - EWSE8K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 8
View Details