Aratas America LLC DIP Switches A6ER-8101

Description
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SW915-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW915-ND
DIP Switches SW915-ND
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1868 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1868
Dip Switch; No. Of Circuits Omron Electronic Components 91F1868
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6ER Series RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6ER Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches A6ER-8101
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6ER-8101
DIP Switches/SIP Switches A6ER-8101
DIP Switches/SIP Switches Flat Actuated DIP Short Lever 8 pos.

DIP Switches/SIP Switches Flat Actuated DIP Short Lever 8 pos.

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number SW915-ND 91F1868 A6ER-8101 A6ER-8101
Product Name DIP Switches Dip Switch; No. Of Circuits Omron Electronic Components Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-9104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers