Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical
Configuration Features Number of Actuators : Single Number of Positions : 10 Number of Switches : 10 Operating Function : BDC Complement Circuit
Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold
Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Assembly Process Feature : Auto-Insert Packaging
Packaging Features Packaging Method : Tape & Reel
Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Leg Style : Gull Wing Rotary Switch Type : Rotary DIP Sealed Device : Yes Switch Connection Type : Printed Circuit Board
Termination Features Termination Method to PCB : Surface Mount
Body Features
- Actuator Color : White
- Actuator Orientation : Top
- Actuator Profile : Flush
- Case Material : Thermoplastic
- Product Orientation : Vertical
Configuration Features
- Number of Actuators : Single
- Number of Positions : 10
- Number of Switches : 10
- Operating Function : BDC Complement Circuit
Contact Features
- Contact Base Material : Copper Alloy
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold
- Switch Contact Plating Material : Gold
Electrical Characteristics
- Contact Current Rating (AMP) : .02
- Operating Voltage (VAC) : 20
- Operating Voltage (VDC) : 20
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Assembly Process Feature : Auto-Insert Packaging
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Actuator Style : Screwdriver Slot Actuator
- Actuator Type : Rotary
- Leg Style : Gull Wing
- Rotary Switch Type : Rotary DIP
- Sealed Device : Yes
- Switch Connection Type : Printed Circuit Board
Termination Features
- Termination Method to PCB : Surface Mount