Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1042268-A6E-0101-N
Category: Switches>DIP Switches
Series: A6E-N
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tray
Voltage Rating: 24VDC
Height Above Board: 0.230" (5.85mm)
Length: 1.054" (26.76mm)
Standard Package: 17
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): A6E-0104-N; A6T-0104; BPA10B; A6ER-0104; SDA10H1BD; SDA10H0BA6-E0101-N; A6E0101N;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z8467,A6E0101N,A6E-0
Base Product Number: A6E
DIP SW, SPST, 0.025A, 24V, 10POS, THT ROHS COMPLIANT: YES
DIP SWITCH, 10POS, SPST, FLAT; No. of Circuits:10Circuits;
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Flat actuator 10 poles
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 39-A6E-0101-N-ND | 1042268-A6E-0101-N | 74AH4064 | 71Y6090 | A6E-0101-N | A6E-0101-N |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Sw, Spst, 0.025A, 24V, 10Pos, Tht Rohs Compliant Omron | Dip Switch, 10Pos, Spst, Flat; No. Of Circuits Omron Electronic Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |