"Pressure Sensor -0.29 ~ 0.29PSI (-2 ~ 2kPa) Differential Male - 0.1"" (2.5mm) Tube, Dual 0.5 V ~ 4.5 V 5-SIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 563-2162-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage |