Nidec Copal (USA) Corporation Attenuators E-TA3216 T 4DB N6

Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA3216T4DBN6-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 T 4DB N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 T 4DB N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA3216T4DBN6-ND E-TA3216 T 4DB N6
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details