Nidec Copal (USA) Corporation Attenuators E-TA3216 3DB N7

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA32163DBN7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
E-TA32163DBN7-ND
Attenuators E-TA32163DBN7-ND
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 3DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 3DB N7
Attenuators E-TA3216 3DB N7
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 3DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 3DB N7
Attenuators E-TA3216 3DB N7
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA32163DBN7-ND E-TA3216 3DB N7
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Jitter Attenuators - SI5342D-D08035-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers