Nidec Copal (USA) Corporation Attenuators E-TA2012 T 7DB N6

Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA2012T7DBN6-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 7DB N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 7DB N6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA2012T7DBN6-ND E-TA2012 T 7DB N6
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details