Nidec Copal (USA) Corporation Attenuators E-TA2012 T 5DB N7

Description
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA2012T5DBN7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 5DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 5DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA2012T5DBN7-ND E-TA2012 T 5DB N7
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details