Nidec Copal (USA) Corporation Attenuators E-TA2012 T 2DB N2

Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote
Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-TA2012 T 2DB N2 is a thermal variable attenuator designed for RF applications, offering a nominal attenuation of 2 dB. It operates within a frequency range of DC to 3 GHz and is characterized by a power rating of 63 mW. The device features a flat voltage standing wave ratio (VSWR) and a linear attenuation characteristic with respect to temperature fluctuations, making it suitable for temperature compensation in microwave high power amplifiers. The attenuator is RoHS compliant and has an operating temperature range of -40 °C to +100 °C. It exhibits a temperature coefficient of attenuation of -0.0088 dB/dB/°C, which helps maintain performance stability across varying temperatures. The E-TA2012 T 2DB N2 is available in taping packaging for automated assembly, with 1000 pieces per reel. Engineers considering this product should note its reliability under environmental stress tests, including thermal shock and load life, which demonstrate minimal attenuation variation under specified conditions.

Datasheet Summary
Powered by GS/AI

The E-TA2012 T 2DB N2 is a thermal variable attenuator designed for RF applications, offering a nominal attenuation of 2 dB. It operates within a frequency range of DC to 3 GHz and is characterized by a power rating of 63 mW. The device features a flat voltage standing wave ratio (VSWR) and a linear attenuation characteristic with respect to temperature fluctuations, making it suitable for temperature compensation in microwave high power amplifiers. The attenuator is RoHS compliant and has an operating temperature range of -40 °C to +100 °C. It exhibits a temperature coefficient of attenuation of -0.0088 dB/dB/°C, which helps maintain performance stability across varying temperatures. The E-TA2012 T 2DB N2 is available in taping packaging for automated assembly, with 1000 pieces per reel. Engineers considering this product should note its reliability under environmental stress tests, including thermal shock and load life, which demonstrate minimal attenuation variation under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 563-1381-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
563-1381-2-ND
Attenuators 563-1381-2-ND
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 2DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 2DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 563-1381-2-ND E-TA2012 T 2DB N2
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details