Nidec America Corporation Attenuators E-TA2012 4DB N2

Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Datasheet
Description
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA2012 4DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA2012 4DB N2
Attenuators E-TA2012 4DB N2
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 4DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA2012 4DB N2
Attenuators E-TA2012 4DB N2
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number E-TA2012 4DB N2
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
7 suppliers
20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers