Nidec Copal (USA) Corporation Slide Switches CUS-14TB

Description
Slide Switch SP4T Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SP4T Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1104-2-ND
Slide Switches 563-1104-2-ND
Slide Switch SP4T Surface Mount, Right Angle

Slide Switch SP4T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1104-1-ND
Slide Switches 563-1104-1-ND
Slide Switch SP4T Surface Mount, Right Angle

Slide Switch SP4T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 563-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1104-6-ND
Slide Switches 563-1104-6-ND
Slide Switch SP4T Surface Mount, Right Angle

Slide Switch SP4T Surface Mount, Right Angle

Buy Now Datasheet
Slide Switches - 2443681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443681
Slide Switches 2443681
Slide Switch, SP4T, Surface Mount, CUS S

Slide Switch, SP4T, Surface Mount, CUS S

Supplier's Site
Slide Switches - 2443681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443681P
Slide Switches 2443681P
Slide Switch, SP4T, Surface Mount, CUS S

Slide Switch, SP4T, Surface Mount, CUS S

Supplier's Site
Slide Switches - 2443680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443680
Slide Switches 2443680
Slide Switch, SP4T, Surface Mount, CUS S

Slide Switch, SP4T, Surface Mount, CUS S

Supplier's Site
Switches - Slide Switches - 1376212-CUS-14TB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376212-CUS-14TB
Switches - Slide Switches 1376212-CUS-14TB
Win Source Part Number: 1376212-CUS-14TB Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CUS Package: Tape & Reel Product Status: Active Base Product Number: CUS-14T Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Gold Contact Material: Copper Alloy Circuit: SP4T Switch Function: On-On-On-On Voltage Rating - DC: 4 V Actuator Type: Standard Termination Style: Gull Wing Electrical Life: 10,000 Cycles Operating Force: 153/204gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 1.50mm Actuator Length: 1.50mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376212-CUS-14TB
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CUS
Package: Tape & Reel
Product Status: Active
Base Product Number: CUS-14T
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: SP4T
Switch Function: On-On-On-On
Voltage Rating - DC: 4 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 10,000 Cycles
Operating Force: 153/204gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 1.50mm
Actuator Length: 1.50mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4823 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4823
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4823
SLIDE SWITCH, SP4T, 0.3A, 4VDC, SMD; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes

SLIDE SWITCH, SP4T, 0.3A, 4VDC, SMD; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC5327 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC5327
Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC5327
SLIDE SWITCH, SP4T, 0.3A, 4VDC, SMD; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:SMD; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; RoHS Compliant: Yes

SLIDE SWITCH, SP4T, 0.3A, 4VDC, SMD; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:SMD; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CUS-14TB
SWITCH SLIDE SP4T 300MA 4V

SWITCH SLIDE SP4T 300MA 4V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 563-1104-2-ND 2443681 1376212-CUS-14TB 56AC4823 CUS-14TB
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Sp4T, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Gull Wing Solder Terminals; Solder Surface Mount Technology
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications SP4T SP4T SP4T
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 6-1825011-5 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
3 suppliers
Slide Switches - 7347356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details