Nidec Copal (USA) Corporation Trimmer Potentiometers CT-9EW503

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-9EW503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-9EW503-ND
Trimmer Potentiometers 563-CT-9EW503-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics - 58AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics
58AC2462
Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics 58AC2462
TRIMMER POT, CERMET, 50K, 18TURN, TH; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER POT, CERMET, 50K, 18TURN, TH; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-9 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-CT-9EW503-ND 58AC2462
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 50K, 18Turn, Th; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers