Nidec Copal (USA) Corporation Slide Switches CSS-1311TB

Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SP3T Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1097-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1097-2-ND
Slide Switches 563-1097-2-ND
Slide Switch SP3T Surface Mount, Right Angle

Slide Switch SP3T Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - CSS-1311TB
1102039-CSS-1311TB
Slide Switches - CSS-1311TB 1102039-CSS-1311TB
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1102039-CSS-1311TB Packaging: Reel - TR Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Liquid Crystal Polymer (LCP) Voltage Rating - DC: 12V Mounting: Surface Mount, Right Angle Circuit: SP3T Contact Timing: Non-Shorting (BBM) Switch Function: On-On-Mom Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 102 to 357gf Categories: Switches Status: Active Temperature Range - Operating: -20°C to 70°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1102039-CSS-1311TB
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Finish: Gold
Current Rating: 100mA (DC)
Actuator Material: Liquid Crystal Polymer (LCP)
Voltage Rating - DC: 12V
Mounting: Surface Mount, Right Angle
Circuit: SP3T
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On-Mom
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 102 to 357gf
Categories: Switches
Status: Active
Temperature Range - Operating: -20°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - Slide Switches CSS-1311TB
SWITCH SLIDE SP3T 100MA 12V

SWITCH SLIDE SP3T 100MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 563-1097-2-ND 1102039-CSS-1311TB CSS-1311TB
Product Name Slide Switches Slide Switches - CSS-1311TB Switches - Slide Switches
Terminal Type Gull Wing
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Momentary Switch Function Momentary; Normally Open (NO) Normally Open (NO); Other Momentary Contact; On-On-Mom
Pole & Throw Specifications SP3T SP3T
Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347252P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1994-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 2300-MSN12LNW03C - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
Size Miniature
View Details