TE Connectivity Slide Switch; Contact Configuration Alcoswitch Te Connectivity MSSA-1450

Description
Slide Switch; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:3A; Contact Voltage AC Max:125VAC; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: No
Description
Slide Switch; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:3A; Contact Voltage AC Max:125VAC; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Slide Switch; Contact Configuration Alcoswitch Te Connectivity - 10F7804 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch; Contact Configuration Alcoswitch Te Connectivity
10F7804
Slide Switch; Contact Configuration Alcoswitch Te Connectivity 10F7804
Slide Switch; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:3A; Contact Voltage AC Max:125VAC; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: No

Slide Switch; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSSA Series; Contact Current Max:3A; Contact Voltage AC Max:125VAC; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 10F7804
Product Name Slide Switch; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN23BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 1-1825011-1 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details