Nidec Copal (USA) Corporation Slide Switches CSS-1210MC

Description
Slide Switch, SPDT, Through Hole, CSS, 1
Request a Quote Datasheet
Description
Slide Switch, SPDT, Through Hole, CSS, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2443614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443614
Slide Switches 2443614
Slide Switch, SPDT, Through Hole, CSS, 1

Slide Switch, SPDT, Through Hole, CSS, 1

Supplier's Site
Slide Switches - 2443615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443615
Slide Switches 2443615
Slide Switch, SPDT, Through Hole, CSS, 1

Slide Switch, SPDT, Through Hole, CSS, 1

Supplier's Site
Slide Switches - 563-1090-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1090-ND
Slide Switches 563-1090-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches CSS-1210MC
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics - 97AH8463 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics
97AH8463
Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics 97AH8463
SLIDE SWITCH, SPDT, 0.1A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CSS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2443614 563-1090-ND CSS-1210MC 97AH8463
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.1A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics
Terminal Type Solder Terminals; Solder Straight PC Pins Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2-1437579-7 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details
Slide Switches - 7347292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details