TE Connectivity Switch, Rotary, 4P3T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity MRJE4304

Description
SWITCH, ROTARY, 4P3T, 20V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4P3T, 20V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4P3T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 80K9073 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P3T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
80K9073
Switch, Rotary, 4P3T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 80K9073
SWITCH, ROTARY, 4P3T, 20V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P3T, 20V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:MRJ Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MRJE4304
Rotary Switches MRJE4304
Rotary Switches 4POLES 3FIX ROTARY SWITCH

Rotary Switches 4POLES 3FIX ROTARY SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 80K9073 MRJE4304
Product Name Switch, Rotary, 4P3T, 20V; No. Of Switch Positions Alcoswitch Te Connectivity Rotary Switches
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KR10H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-E12-4503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-514-231-S-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details