Nidec Copal (USA) Corporation Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Switch Positions Nidec Copal Electronics CS-4-22YA

Description
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Switch Positions Nidec Copal Electronics - 56AC4825 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Switch Positions Nidec Copal Electronics
56AC4825
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Switch Positions Nidec Copal Electronics 56AC4825
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:16V; Product Range:CS-4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 56AC4825
Product Name Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Switch Positions Nidec Copal Electronics
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details