Altech Corp. Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC 2ASL5LB-1-024

Description
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Description
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC
70156735
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC 70156735
Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type Economy of space Self wiping contact Safe in operation LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.

Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type

  • Economy of space
  • Self wiping contact
  • Safe in operation
    LED illuminated actuators & pilot lights are supplied, LED in bayonet cap suitable for operating at various voltages. LED bulbs with bayonet cap are constructed in the standard BA9S design with OAL max. 28 mm.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
2ASL5LB-1-024
Rotary Switches 2ASL5LB-1-024
Rotary Switches Selec. Opr, 22 mm, Ill.,

Rotary Switches Selec. Opr, 22 mm, Ill.,

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 70156735 2ASL5LB-1-024
Product Name Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC Rotary Switches
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210B0B0B - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details