Aratas America LLC A6K/A6KS Rotay DIP Switch A6KV-164RS

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KV-164RS - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KV-164RS
A6K/A6KS Rotay DIP Switch A6KV-164RS
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - Z8487-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z8487-ND
DIP Switches Z8487-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6KV-164RS
Switches - DIP Switches A6KV-164RS
SWITCH ROTARY DIP HEX 25MA 24V

SWITCH ROTARY DIP HEX 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6KV-164RS
DIP Switches / SIP Switches A6KV-164RS
DIP Switches / SIP Switches Thru-Hole 5x2 Tm 16P Side, Ext Shaft, Wht

DIP Switches / SIP Switches Thru-Hole 5x2 Tm 16P Side, Ext Shaft, Wht

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KV-164RS Z8487-ND A6KV-164RS A6KV-164RS
Product Name A6K/A6KS Rotay DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 16
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - A6S-4102-P-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
A6S-H Slide DIP Switch - A6S-2101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
A6K/A6KS Rotay DIP Switch - A6KV-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers