Slide Switch DP3T Through Hole
Win Source Part Number: 1376304-CRFS-2302W
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CRFS
Package: Tray
Product Status: Active
Base Product Number: CRFS-2302
Mounting Type: Through Hole
HTSUS: 8536.50.9050
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: DP3T
Switch Function: On-On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Operating Force: 153/255gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 5.00mm
Contact Timing: Non-Shorting (BBM)
SLIDE SWITCH, DP3T, 0.1A, 12VDC, TH ROHS COMPLIANT: YES
SWITCH SLIDE DP3T 100MA 12V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 563-1026-ND | 1376304-CRFS-2302W | 26AK5669 | CRFS-2302W |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch, Dp3T, 0.1A, 12Vdc, Th Rohs Compliant Nidec Copal Electronics | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | DP3T | DP3T | ||
| Current Rating | 0.1000 amps | 0.1000 amps |