TE Connectivity Slide Switches 1825268-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Terminals Connected : 1-2, 5-6, 9-10, 13-14 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.2 MM  [.165 INCH ] Length : 22 MM  [.866 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 8.4 MM  [.331 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Terminals Connected : 1-2, 5-6, 9-10, 13-14 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.2 MM  [.165 INCH ] Length : 22 MM  [.866 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 8.4 MM  [.331 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825268-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825268-1
Slide Switches 1825268-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Terminals Connected : 1-2, 5-6, 9-10, 13-14 Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.2 MM  [.165 INCH ] Length : 22 MM  [.866 INCH ] PCB Tail Length : 3 MM  [.118 INCH ] Width : 8.4 MM  [.331 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Travel : 2 MM  [.079 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Three Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 3
  • Operating Function : On On On
  • Terminals Connected : 1-2, 5-6, 9-10, 13-14

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.2 MM  [.165 INCH ]
  • Length : 22 MM  [.866 INCH ]
  • PCB Tail Length : 3 MM  [.118 INCH ]
  • Width : 8.4 MM  [.331 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 125

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Side
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Shenzhen, China
Switches - Slide Switches
1825268-1
Switches - Slide Switches 1825268-1
SWITCH SLIDE 4P3T 300MA 125V

SWITCH SLIDE 4P3T 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1825268-1 1825268-1
Product Name Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825200-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1-1825289-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
2 suppliers