TE Connectivity Slide Switches 1825011-5

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825011-5 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825011-5
Slide Switches 1825011-5
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Actuator Type : Slide
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Laguna Hills, CA, United States
Switches - Slide Switches
1168730-1825011-5
Switches - Slide Switches 1168730-1825011-5
Win Source Part Number: 1168730-1825011-5 Category: Switches>Slide Switches Series: ASF Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Actuator Material: Polyamide (PA46), Nylon 4/6 Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Mounting: SMD (SMT) Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Screwdriver Slot Actuator Length: Flush Switch Travel: 2.79mm Electrical Life: 15,000 Cycles Operating Force: 950gf Mechanical Life: 15,000 Cycles Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): 1825011-5 .; ASF22GL04; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 1825011-5-ND,ASF22GL 04-ND,18250115,450-1 799,2266-1825011-5,A SF22GL04,-ASF22GL04- SI-ND,-ASF22GL04-SI, -1825011-5-SI Base Product Number: 1825011

Win Source Part Number: 1168730-1825011-5
Category: Switches>Slide Switches
Series: ASF
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Mounting: SMD (SMT)
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Screwdriver Slot
Actuator Length: Flush
Switch Travel: 2.79mm
Electrical Life: 15,000 Cycles
Operating Force: 950gf
Mechanical Life: 15,000 Cycles
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 1825011-5 .; ASF22GL04;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 1825011-5-ND,ASF22GL04-ND,18250115,450-1799,2266-1825011-5,ASF22GL04,-ASF22GL04-SI-ND,-ASF22GL04-SI,-1825011-5-SI
Base Product Number: 1825011

Buy Now Datasheet
Slide Switches - 450-1799-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1799-ND
Slide Switches 450-1799-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Switches - Slide Switches 1825011-5
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825011-5 1168730-1825011-5 450-1799-ND 1825011-5
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 1571983-9 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 450-1970-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers
Slide Switches - ASF62G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers