TE Connectivity Slide Switches 6-1825011-2

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 6-1825011-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
6-1825011-2
Slide Switches 6-1825011-2
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 6
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Slide Switches - 450-1566-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1566-ND
Slide Switches 450-1566-ND
Slide Switch 6PDT Through Hole

Slide Switch 6PDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
6-1825011-2
Switches - Slide Switches 6-1825011-2
SWITCH SLIDE 6PDT 0.4VA 20V

SWITCH SLIDE 6PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 6-1825011-2 450-1566-ND 6-1825011-2
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - GDH04SA04 - ODG (Origin Data Global)
Specs
Terminal Type J Lead
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1-1825011-9 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
3 suppliers
Slide Switches - 5-1437581-9 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers