Brick nogging 100mA SPDT 50V White SMD Slide Switches ROHS
SWITCH SLIDE SPDT 100MA 6V
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:SMD; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V; RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CJS-1201TB | CJS-1201TB | 56AC5269 |
| Product Name | Key/Switch >> Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| DC Voltage Rating | 50 volts | 6 volts | 6 volts |