Nidec Copal (USA) Corporation Switches - Slide Switches CJS-1200B

Description
SWITCH SLIDE SPDT 100MA 6V
Datasheet
Description
SWITCH SLIDE SPDT 100MA 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches CJS-1200B
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4738 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4738
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4738
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number CJS-1200B 56AC4738
Product Name Switches - Slide Switches Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
DIP Switches - 1571983-5 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 2300-MS22ASW13/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details