TE Connectivity DIP Switch 2-1825013-0

Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver/Coin Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver/Coin Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1825013-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1825013-0
DIP Switch 2-1825013-0
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 16 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Screwdriver/Coin Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No

Body Features


  • Actuator Color : Green

Configuration Features


  • Number of Rotary Switch Positions : 16
  • Number of Switches : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .001
  • Rotary Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Right Angle
  • Rotary Switch Mounting Type : Surface Mount

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Screwdriver/Coin
  • Code Type : Hexadecimal
  • Illuminated : No
  • Product Type : Switch
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : Yes
  • Switch Style : Rotary

Termination Features


  • Termination Style : Outside L

Usage Conditions


  • Oil-Tight : No
Buy Now
DIP Switches - 450-2378-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2378-2-ND
DIP Switches 450-2378-2-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
DIP Switches - 2-1825013-0 - 1079626-2-1825013-0 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 2-1825013-0
1079626-2-1825013-0
DIP Switches - 2-1825013-0 1079626-2-1825013-0
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1079626-2-1825013-0 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.122" (3.10mm) Length: 0.276" (7.00mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1079626-2-1825013-0
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Process Sealed
Contact Finish: Gold
Voltage Rating: 20VAC/DC
Current Rating: 0.4VA
Height Above Board: 0.122" (3.10mm)
Length: 0.276" (7.00mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - DIP Switches 2-1825013-0
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 2-1825013-0 450-2378-2-ND 1079626-2-1825013-0 2-1825013-0
Product Name DIP Switch DIP Switches DIP Switches - 2-1825013-0 Switches - DIP Switches
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts 20 volts
Max DC Voltage Rating 20 volts 20 volts 20 volts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825190-3 - TE Connectivity
Specs
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
8 suppliers
DIP Switch - 2-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-1437583-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Max Current Rating 0.1000 amps
View Details