TE Connectivity DIP Switch 1825057-3

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.14 MM  [.477 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.14 MM  [.477 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825057-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825057-3
DIP Switch 1825057-3
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 12.14 MM  [.477 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Actuator Style : Extended Actuator, Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Through Hole Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 12.14 MM  [.477 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 35

Product Type Features


  • Actuator Style : Extended Actuator, Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Through Hole
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 450-1364-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1364-ND
DIP Switches 450-1364-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 24VDC

Buy Now Datasheet
DIP Switches - 1825057-3 - 854207-1825057-3 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1825057-3
854207-1825057-3
DIP Switches - 1825057-3 854207-1825057-3
Manufacturer: TE Connectivity Win Source Part Number: 854207-1825057-3 Series: ADE Features: Dip Switch 4 Position Actuator Package: Tube Family Name: 1825057 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: ADE0404, 450-1364

Manufacturer: TE Connectivity
Win Source Part Number: 854207-1825057-3
Series: ADE
Features: Dip Switch 4 Position Actuator
Package: Tube
Family Name: 1825057
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: ADE0404, 450-1364

Buy Now Datasheet
Switches - DIP Switches 1825057-3
SWITCH SLIDE DIP SPST 100MA 24V

SWITCH SLIDE DIP SPST 100MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1825057-3 450-1364-ND 854207-1825057-3 1825057-3
Product Name DIP Switch DIP Switches DIP Switches - 1825057-3 Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.1000 amps
Max DC Voltage Rating 5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details