Aratas America LLC A6D/A6DR Slide/Piano DIP Switch A6D-9100

Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D/A6DR Slide/Piano DIP Switch - A6D-9100 - Aratas America LLC
Hoffman Estates, IL, United States
A6D/A6DR Slide/Piano DIP Switch
A6D-9100
A6D/A6DR Slide/Piano DIP Switch A6D-9100
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.

Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction

  • Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used.
  • Smooth, sure switching action enables comfortable operation.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - A6D-9100-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6D-9100-ND
DIP Switches A6D-9100-ND
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6D-9100
Switches - DIP Switches A6D-9100
DIP SWITCH

DIP SWITCH

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6D-9100
DIP Switches / SIP Switches A6D-9100
DIP Switches / SIP Switches DIP SWITCH Manual Switches

DIP Switches / SIP Switches DIP SWITCH Manual Switches

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6D-9100 A6D-9100-ND A6D-9100 A6D-9100
Product Name A6D/A6DR Slide/Piano DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6FR Piano DIP Switch - A6FR-3104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 9.18 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6K/A6KS Rotay DIP Switch - A6KSV-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6TN Slide DIP Switch - A6TN-1101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
A6TN Slide DIP Switch - A6TN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers