Nidec Copal (USA) Corporation Rocker Switches CF-LD-1DC-AR2W

Description
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 563-1943-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
563-1943-ND
Rocker Switches 563-1943-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
CF-LD-1DC-AR2W
Switches - Rocker Switches CF-LD-1DC-AR2W
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site
Rocker Switch, Spdt, 0.1A, 28V, Th; Illumination Nidec Copal Electronics - 97AH8202 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.1A, 28V, Th; Illumination Nidec Copal Electronics
97AH8202
Rocker Switch, Spdt, 0.1A, 28V, Th; Illumination Nidec Copal Electronics 97AH8202
ROCKER SWITCH, SPDT, 0.1A, 28V, TH; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-On; Actuator / Cap Colour:Red; Switch Mounting:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:28V; RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.1A, 28V, TH; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-On; Actuator / Cap Colour:Red; Switch Mounting:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:28V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 563-1943-ND CF-LD-1DC-AR2W 97AH8202
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 0.1A, 28V, Th; Illumination Nidec Copal Electronics
Rocker Actuator Paddle Paddle; Paddle Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1113 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder
View Details
Rocker Switches - 119699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details