Nidec Copal (USA) Corporation Toggle Switches ATE1E-2M3-10-Z

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 563-1159-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
563-1159-ND
Toggle Switches 563-1159-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2443301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2443301
Toggle Switches 2443301
Nidec Components ATE1E-2M3-10-Z

Nidec Components ATE1E-2M3-10-Z

Supplier's Site
Toggle Switches - 2443302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2443302
Toggle Switches 2443302
Nidec Components ATE1E-2M3-10-Z

Nidec Components ATE1E-2M3-10-Z

Supplier's Site
Switches - Toggle Switches ATE1E-2M3-10-Z
SWITCH TOGGLE SPDT 50MA 48V

SWITCH TOGGLE SPDT 50MA 48V

Supplier's Site
Toggle Switch, Spdt, 0.05A, 60Vac, Th; Switch Operation Nidec Copal Electronics - 56AC4709 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.05A, 60Vac, Th; Switch Operation Nidec Copal Electronics
56AC4709
Toggle Switch, Spdt, 0.05A, 60Vac, Th; Switch Operation Nidec Copal Electronics 56AC4709
TOGGLE SWITCH, SPDT, 0.05A, 60VAC, TH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ATE Series; Contact Current Max:50mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:60VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.05A, 60VAC, TH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ATE Series; Contact Current Max:50mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:60VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 563-1159-ND 2443301 ATE1E-2M3-10-Z 56AC4709
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.05A, 60Vac, Th; Switch Operation Nidec Copal Electronics
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-1-1-13D950-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers