Nidec Motor Corporation Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 30 RPM; 29 Oz-in @ 175 p/s; 0.5; 20 3006-009

Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability
Description
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

Suppliers

Company
Product
Description
Supplier Links
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 30 RPM; 29 Oz-in @ 175 p/s; 0.5; 20 - 70030118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 30 RPM; 29 Oz-in @ 175 p/s; 0.5; 20
70030118
Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 30 RPM; 29 Oz-in @ 175 p/s; 0.5; 20 70030118
The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost. Features: Good Torque-to-Size Ratio at Moderate Cost Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed Quiet Operation Rapid Acceleration Directional Reliability

The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
Features:

  • Good Torque-to-Size Ratio at Moderate Cost
  • Permanent Magnet Construction Provides Inherent Dynamic Braking and Low Rotor Speed
  • Quiet Operation
  • Rapid Acceleration
  • Directional Reliability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70030118
Product Name Motor, Synchronous; 115 VAC @ 60 Hz; 5 W; 30 RPM; 29 Oz-in @ 175 p/s; 0.5; 20
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details