Win Source Part Number: 1348757-UZG1E330MCL1
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: UZG
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.156" (3.95mm)
Standard Package: 1,000
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Ripple Current @ Low Frequency: 42 mA @ 120 Hz
Ripple Current @ High Frequency: 63 mA @ 10 kHz
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
CAP ALUM 33UF 20% 25V SMD
| Win Source Electronics | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1348757-UZG1E330MCL1GB | 493-10057-2-ND | 493-10057-6-ND | UZG1E330MCL1GB |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts |