Nichicon (America) Corporation SMD 47uF 25V Capacitor UWX1E470MCL1GB

Description
47uF 25V Aluminum Electrolytic Capacitor, SMD, 8x5.4mm Product overview: UWX1E470MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWX1E470MCL1GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V Aluminum Electrolytic Capacitor, SMD, 8x5.4mm Product overview: UWX1E470MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWX1E470MCL1GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V Capacitor
58-UWX1E470MCL1GB
SMD 47uF 25V Capacitor 58-UWX1E470MCL1GB
47uF 25V Aluminum Electrolytic Capacitor, SMD, 8x5.4mm Product overview: UWX1E470MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWX1E470MCL1GB can be used for catalog matching and distributor lookup.

47uF 25V Aluminum Electrolytic Capacitor, SMD, 8x5.4mm Product overview: UWX1E470MCL1GB from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UWX1E470MCL1GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-2111-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2111-2-ND
Aluminum Electrolytic Capacitors 493-2111-2-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - UWX1E470MCL1GB - 938400-UWX1E470MCL1GB - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UWX1E470MCL1GB
938400-UWX1E470MCL1GB
Aluminum Capacitors - UWX1E470MCL1GB 938400-UWX1E470MCL1GB
Manufacturer: Nichicon Win Source Part Number: 938400-UWX1E470MCL1G B Series: UWX Operating Temperature Range: -40°C ~ 85°C Features: 47 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-2111-6, 493-2111-2, 493-2111-1, Q12248163

Manufacturer: Nichicon
Win Source Part Number: 938400-UWX1E470MCL1GB
Series: UWX
Operating Temperature Range: -40°C ~ 85°C
Features: 47 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-2111-6, 493-2111-2, 493-2111-1, Q12248163

Buy Now Datasheet
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd; Capacitor Case / Package Nichicon - 58R3630 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
58R3630
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd; Capacitor Case / Package Nichicon 58R3630
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WX Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WX Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec 47Uf 25V 20%, Smd; Capacitance Nichicon - 11J1140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 47Uf 25V 20%, Smd; Capacitance Nichicon
11J1140
Capacitor Alum Elec 47Uf 25V 20%, Smd; Capacitance Nichicon 11J1140
CAPACITOR ALUM ELEC 47UF 25V 20%, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:5.4mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR ALUM ELEC 47UF 25V 20%, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:5.4mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UWX1E470MCL1GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UWX1E470MCL1GB
Capacitors - Aluminum Electrolytic Capacitors UWX1E470MCL1GB
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - UWX1E470MCL1GB - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UWX1E470MCL1GB
Aluminum Electrolytic Capacitors UWX1E470MCL1GB
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UWX1E470MCL1GB 493-2111-2-ND 938400-UWX1E470MCL1GB 58R3630 11J1140 UWX1E470MCL1GB UWX1E470MCL1GB
Product Name SMD 47uF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - UWX1E470MCL1GB Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd; Capacitor Case / Package Nichicon Capacitor Alum Elec 47Uf 25V 20%, Smd; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers