Nichicon (America) Corporation Aluminum Electrolytic Capacitors UWF1E100MCL1GB

Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-9716-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9716-2-ND
Aluminum Electrolytic Capacitors 493-9716-2-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UWF1E100MCL1GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UWF1E100MCL1GB
Capacitors - Aluminum Electrolytic Capacitors UWF1E100MCL1GB
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon - 58R3512 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
58R3512
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon 58R3512
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WF Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WF Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon - 55K2704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
55K2704
Capacitor Alum Elec 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon 55K2704
CAPACITOR ALUM ELEC 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WF Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:WF Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-9716-2-ND UWF1E100MCL1GB 58R3512 55K2704
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon Capacitor Alum Elec 10Uf 25V 20%, Smd; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers