Nichicon (America) Corporation 3.3uF 450V Capacitor UVZ2W3R3MPD

Description
Alum Elec Cap 3.3uF 450V 20% Radial 10x16mm 105C Product overview: UVZ2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2W3R3MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Elec Cap 3.3uF 450V 20% Radial 10x16mm 105C Product overview: UVZ2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2W3R3MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3uF 450V Capacitor
58-UVZ2W3R3MPD
3.3uF 450V Capacitor 58-UVZ2W3R3MPD
Alum Elec Cap 3.3uF 450V 20% Radial 10x16mm 105C Product overview: UVZ2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2W3R3MPD can be used for catalog matching and distributor lookup.

Alum Elec Cap 3.3uF 450V 20% Radial 10x16mm 105C Product overview: UVZ2W3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2W3R3MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-1456-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1456-ND
Aluminum Electrolytic Capacitors 493-1456-ND
3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 450V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358153-UVZ2W3R3MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358153-UVZ2W3R3MPD
Capacitors - Aluminum Electrolytic Capacitors 1358153-UVZ2W3R3MPD
Win Source Part Number: 1358153-UVZ2W3R3MPD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UVZ Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 31 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358153-UVZ2W3R3MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UVZ
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 31 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ2W3R3MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2W3R3MPD
Capacitors - Aluminum Electrolytic Capacitors UVZ2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon - 55K2674 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon
55K2674
Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon 55K2674
CAPACITOR ALUM ELEC 3.3UF, 450V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3.3UF, 450V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UVZ2W3R3MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UVZ2W3R3MPD
Aluminum Electrolytic Capacitors UVZ2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site Datasheet
CAP ALUM 3.3UF 20% 450V RADIAL - 555-UVZ2W3R3MPD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 3.3UF 20% 450V RADIAL
555-UVZ2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL 555-UVZ2W3R3MPD
CAP ALUM 3.3UF 20% 450V RADIAL

CAP ALUM 3.3UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UVZ2W3R3MPD 493-1456-ND 1358153-UVZ2W3R3MPD UVZ2W3R3MPD 55K2674 UVZ2W3R3MPD 555-UVZ2W3R3MPD
Product Name 3.3uF 450V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 3.3Uf, 450V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors CAP ALUM 3.3UF 20% 450V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers