Aluminum Electrolytic Capacitor 3.3uF 400V Radial 20% Product overview: UVZ2G3R3MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UVZ2G3R3MPD can be used for catalog matching and distributor lookup.
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Manufacturer: Nichicon
Win Source Part Number: 777883-UVZ2G3R3MPD
Series: UVZ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 3.3μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Family Name: UVZ
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 38mA @ 120Hz
Ripple Current - High Frequency: 60.8mA @ 10kHz
Height - Seated (Maximum): 0.492" (12.50mm)
Voltage Rating DC: 400V
Alternative Parts (Cross-Reference): 400WXA3.3M10X9; 400YXA3.3M10X12.5; B43827A9335M000; ESH335M400AH2AA;
Introduction Date: September 12, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
CAPACITOR ALUM ELEC 3.3UF, 400V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes
CAP ALUM 3.3UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-UVZ2G3R3MPD | 493-1446-ND | 777883-UVZ2G3R3MPD | 55K2655 | UVZ2G3R3MPD |
| Product Name | 3.3uF 400V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - UVZ2G3R3MPD | Capacitor Alum Elec 3.3Uf, 400V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |