Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ2C330MPD

Description
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1390-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1390-ND
Aluminum Electrolytic Capacitors 493-1390-ND
33µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

33µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ2C330MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2C330MPD
Capacitors - Aluminum Electrolytic Capacitors UVZ2C330MPD
CAP ALUM 33UF 20% 160V RADIAL

CAP ALUM 33UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elec 33Uf, 160V, 20%, Radial; Capacitance Nichicon - 55K2607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33Uf, 160V, 20%, Radial; Capacitance Nichicon
55K2607
Capacitor Alum Elec 33Uf, 160V, 20%, Radial; Capacitance Nichicon 55K2607
CAPACITOR ALUM ELEC 33UF, 160V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33UF, 160V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1390-ND UVZ2C330MPD 55K2607
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 33Uf, 160V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers